DEM Manufacturing Banana Plug, 16A, Solder, Black; Gender Deltron Components 580-0100

Description
BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:580 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:580 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Solder, Black; Gender Deltron Components - 45M6907 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Solder, Black; Gender Deltron Components
45M6907
Banana Plug, 16A, Solder, Black; Gender Deltron Components 45M6907
BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:580 Series RoHS Compliant: Yes

BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:580 Series RoHS Compliant: Yes

Supplier's Site
Plug, 4Mm, Gold, Speaker, Black; Gender Deltron Components - 02M0394 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Gold, Speaker, Black; Gender Deltron Components
02M0394
Plug, 4Mm, Gold, Speaker, Black; Gender Deltron Components 02M0394
PLUG, 4MM, GOLD, SPEAKER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, GOLD, SPEAKER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6907
Product Name Banana Plug, 16A, Solder, Black; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Free Hanging, Panel Mount - 2262-A24002-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details