DEM Manufacturing Banana Plug, 16A, Solder, Black; Gender Deltron Components 579-0100

Description
BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:579 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:579 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Solder, Black; Gender Deltron Components - 45M6905 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Solder, Black; Gender Deltron Components
45M6905
Banana Plug, 16A, Solder, Black; Gender Deltron Components 45M6905
BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:579 Series RoHS Compliant: Yes

BANANA PLUG, 16A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:579 Series RoHS Compliant: Yes

Supplier's Site
Plug, 4Mm, Speaker, Black; Gender Deltron Components - 26M7581 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Speaker, Black; Gender Deltron Components
26M7581
Plug, 4Mm, Speaker, Black; Gender Deltron Components 26M7581
PLUG, 4MM, SPEAKER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

PLUG, 4MM, SPEAKER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6905 26M7581
Product Name Banana Plug, 16A, Solder, Black; Gender Deltron Components Plug, 4Mm, Speaker, Black; Gender Deltron Components
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details