DEM Manufacturing Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components 577-0500

Description
SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components - 94AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components
94AC9744
Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components 94AC9744
SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9744
Product Name Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers