DEM Manufacturing Audio Point Conn, 1Pos, Plug, Cable; Product Range Deltron Components 576-0100

Description
AUDIO POINT CONN, 1POS, PLUG, CABLE; Product Range:576 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO POINT CONN, 1POS, PLUG, CABLE; Product Range:576 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Point Conn, 1Pos, Plug, Cable; Product Range Deltron Components - 94AC9742 - Newark, An Avnet Company
Chicago, IL, United States
Audio Point Conn, 1Pos, Plug, Cable; Product Range Deltron Components
94AC9742
Audio Point Conn, 1Pos, Plug, Cable; Product Range Deltron Components 94AC9742
AUDIO POINT CONN, 1POS, PLUG, CABLE; Product Range:576 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes

AUDIO POINT CONN, 1POS, PLUG, CABLE; Product Range:576 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9742
Product Name Audio Point Conn, 1Pos, Plug, Cable; Product Range Deltron Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details