TEST POINT, PCB; Current Rating:10A; Product Range:572 Series; Body Material:Acetal; Colour:Blue; Connector Colour:Blue; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Contact Termination:Through Hole Right Angle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45M6898 |
| Product Name | Test Point, Pcb; Current Rating Deltron Components |
| Termination | Through Hole Right Angle |