DEM Manufacturing Test Point, Pcb; For Use With Deltron Components 572-0100

Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.8mm; Operating Voltage:250Vrms; Insulator Colour:Black; Product Range:572 Series; Body Material:Acetal; Colour:Black; Connector Colour:Black; Features:Double RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.8mm; Operating Voltage:250Vrms; Insulator Colour:Black; Product Range:572 Series; Body Material:Acetal; Colour:Black; Connector Colour:Black; Features:Double RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb; For Use With Deltron Components - 45M6897 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb; For Use With Deltron Components
45M6897
Test Point, Pcb; For Use With Deltron Components 45M6897
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.8mm; Operating Voltage:250Vrms; Insulator Colour:Black; Product Range:572 Series; Body Material:Acetal; Colour:Black; Connector Colour:Black; Features:Double RoHS Compliant: Yes

TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.8mm; Operating Voltage:250Vrms; Insulator Colour:Black; Product Range:572 Series; Body Material:Acetal; Colour:Black; Connector Colour:Black; Features:Double RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6897
Product Name Test Point, Pcb; For Use With Deltron Components
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details