DEM Manufacturing Socket, 4Mm, Pcb, Yellow; For Use With Deltron Components 571-0700-01

Description
SOCKET, 4MM, PCB, YELLOW; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Yellow; Connector Type:4mm Banana Socket; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PCB, YELLOW; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Yellow; Connector Type:4mm Banana Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Pcb, Yellow; For Use With Deltron Components - 83K9197 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Pcb, Yellow; For Use With Deltron Components
83K9197
Socket, 4Mm, Pcb, Yellow; For Use With Deltron Components 83K9197
SOCKET, 4MM, PCB, YELLOW; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Yellow; Connector Type:4mm Banana Socket; RoHS Compliant: Yes

SOCKET, 4MM, PCB, YELLOW; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Yellow; Connector Type:4mm Banana Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K9197
Product Name Socket, 4Mm, Pcb, Yellow; For Use With Deltron Components
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details