DEM Manufacturing Test Point, Pcb; For Use With Deltron Components 571-0400

Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Green; Product Range:571 Series; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Green; Product Range:571 Series; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb; For Use With Deltron Components - 30M0085 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb; For Use With Deltron Components
30M0085
Test Point, Pcb; For Use With Deltron Components 30M0085
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Green; Product Range:571 Series; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Green; Product Range:571 Series; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M0085
Product Name Test Point, Pcb; For Use With Deltron Components
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products