DEM Manufacturing Test Point, Pcb; For Use With Deltron Components 571-0300

Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Brown; Product Range:571 Series; Body Material:Acetal; Colour:Brown; Connector Colour:Brown; Features:Single RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Brown; Product Range:571 Series; Body Material:Acetal; Colour:Brown; Connector Colour:Brown; Features:Single RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb; For Use With Deltron Components - 21M8665 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb; For Use With Deltron Components
21M8665
Test Point, Pcb; For Use With Deltron Components 21M8665
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Brown; Product Range:571 Series; Body Material:Acetal; Colour:Brown; Connector Colour:Brown; Features:Single RoHS Compliant: Yes

TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Brown; Product Range:571 Series; Body Material:Acetal; Colour:Brown; Connector Colour:Brown; Features:Single RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M8665
Product Name Test Point, Pcb; For Use With Deltron Components
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details