DEM Manufacturing Test Point, Pcb; For Use With Deltron Components 571-0200

Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Blue; Product Range:571 Series; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Blue; Product Range:571 Series; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb; For Use With Deltron Components - 30M0083 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb; For Use With Deltron Components
30M0083
Test Point, Pcb; For Use With Deltron Components 30M0083
TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Blue; Product Range:571 Series; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

TEST POINT, PCB; For Use With:-; Current Rating:10A; Mounting Hole Dia:1.94mm; Operating Voltage:250Vrms; Insulator Colour:Blue; Product Range:571 Series; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M0083
Product Name Test Point, Pcb; For Use With Deltron Components
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details