DEM Manufacturing Banana Jack, 10A, Solder, Yellow; Gender Deltron Components 563-0700

Description
BANANA JACK, 10A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 10A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 10A, Solder, Yellow; Gender Deltron Components - 45M6895 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 10A, Solder, Yellow; Gender Deltron Components
45M6895
Banana Jack, 10A, Solder, Yellow; Gender Deltron Components 45M6895
BANANA JACK, 10A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

BANANA JACK, 10A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6895
Product Name Banana Jack, 10A, Solder, Yellow; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details