DEM Manufacturing Banana Socket, 10A, 4Mm, Panel, Yellow; Gender Deltron Components 563-0700-01

Description
BANANA SOCKET, 10A, 4MM, PANEL, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
BANANA SOCKET, 10A, 4MM, PANEL, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Socket, 10A, 4Mm, Panel, Yellow; Gender Deltron Components - 26M7572 - Newark, An Avnet Company
Chicago, IL, United States
Banana Socket, 10A, 4Mm, Panel, Yellow; Gender Deltron Components
26M7572
Banana Socket, 10A, 4Mm, Panel, Yellow; Gender Deltron Components 26M7572
BANANA SOCKET, 10A, 4MM, PANEL, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

BANANA SOCKET, 10A, 4MM, PANEL, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7572
Product Name Banana Socket, 10A, 4Mm, Panel, Yellow; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details