BANANA JACK, RCA/PHONO 10A SOLDER, WHITE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:WhiteRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45M6894 |
| Product Name | Banana Jack, Rca/phono 10A Solder, White; Gender Deltron Components |
| Mounting | Panel Mount |