DEM Manufacturing Banana Socket, 10A, 4Mm, Panel, White; Gender Deltron Components 563-0600-01

Description
BANANA SOCKET, 10A, 4MM, PANEL, WHITE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
BANANA SOCKET, 10A, 4MM, PANEL, WHITE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Socket, 10A, 4Mm, Panel, White; Gender Deltron Components - 26M7571 - Newark, An Avnet Company
Chicago, IL, United States
Banana Socket, 10A, 4Mm, Panel, White; Gender Deltron Components
26M7571
Banana Socket, 10A, 4Mm, Panel, White; Gender Deltron Components 26M7571
BANANA SOCKET, 10A, 4MM, PANEL, WHITE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

BANANA SOCKET, 10A, 4MM, PANEL, WHITE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7571
Product Name Banana Socket, 10A, 4Mm, Panel, White; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details