DEM Manufacturing Banana Jack, Rca/phono, 10A Solder, Red; Gender Deltron Components 563-0500

Description
BANANA JACK, RCA/PHONO, 10A SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, RCA/PHONO, 10A SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Rca/phono, 10A Solder, Red; Gender Deltron Components - 45M6893 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Rca/phono, 10A Solder, Red; Gender Deltron Components
45M6893
Banana Jack, Rca/phono, 10A Solder, Red; Gender Deltron Components 45M6893
BANANA JACK, RCA/PHONO, 10A SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BANANA JACK, RCA/PHONO, 10A SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6893
Product Name Banana Jack, Rca/phono, 10A Solder, Red; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
BNC Male to BNC Female Feed-Thru Terminator - SALE-TE50 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details