DEM Manufacturing Banana Jack, Rca/phono 10A Solder, Green; Gender Deltron Components 563-0400

Description
BANANA JACK, RCA/PHONO 10A SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
BANANA JACK, RCA/PHONO 10A SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Rca/phono 10A Solder, Green; Gender Deltron Components - 45M6892 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Rca/phono 10A Solder, Green; Gender Deltron Components
45M6892
Banana Jack, Rca/phono 10A Solder, Green; Gender Deltron Components 45M6892
BANANA JACK, RCA/PHONO 10A SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Colour:GreenRoHS Compliant: Yes

BANANA JACK, RCA/PHONO 10A SOLDER, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6892
Product Name Banana Jack, Rca/phono 10A Solder, Green; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data