DEM Manufacturing Banana Socket, 10A, 4Mm, Panel, Green; Gender Deltron Components 563-0400-01

Description
BANANA SOCKET, 10A, 4MM, PANEL, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
BANANA SOCKET, 10A, 4MM, PANEL, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Socket, 10A, 4Mm, Panel, Green; Gender Deltron Components - 26M7569 - Newark, An Avnet Company
Chicago, IL, United States
Banana Socket, 10A, 4Mm, Panel, Green; Gender Deltron Components
26M7569
Banana Socket, 10A, 4Mm, Panel, Green; Gender Deltron Components 26M7569
BANANA SOCKET, 10A, 4MM, PANEL, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

BANANA SOCKET, 10A, 4MM, PANEL, GREEN; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7569
Product Name Banana Socket, 10A, 4Mm, Panel, Green; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details