DEM Manufacturing Banana Jack, Rca/phono, 10A Solder, Blue; Gender Deltron Components 563-0200

Description
BANANA JACK, RCA/PHONO, 10A SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, RCA/PHONO, 10A SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Rca/phono, 10A Solder, Blue; Gender Deltron Components - 45M6891 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Rca/phono, 10A Solder, Blue; Gender Deltron Components
45M6891
Banana Jack, Rca/phono, 10A Solder, Blue; Gender Deltron Components 45M6891
BANANA JACK, RCA/PHONO, 10A SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes

BANANA JACK, RCA/PHONO, 10A SOLDER, BLUE; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250Vrms; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6891
Product Name Banana Jack, Rca/phono, 10A Solder, Blue; Gender Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAFF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers