DEM Manufacturing Plug, 4Mm, Triple Contact, Red; Gender Deltron Components 557-0500-01

Description
PLUG, 4MM, TRIPLE CONTACT, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, TRIPLE CONTACT, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Triple Contact, Red; Gender Deltron Components - 93K4372 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Triple Contact, Red; Gender Deltron Components
93K4372
Plug, 4Mm, Triple Contact, Red; Gender Deltron Components 93K4372
PLUG, 4MM, TRIPLE CONTACT, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, TRIPLE CONTACT, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4372
Product Name Plug, 4Mm, Triple Contact, Red; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details