DEM Manufacturing Banana Plug, 16A, Screw, Yellow; Gender Deltron Components 555-0700

Description
BANANA PLUG, 16A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Screw, Yellow; Gender Deltron Components - 45M6884 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Screw, Yellow; Gender Deltron Components
45M6884
Banana Plug, 16A, Screw, Yellow; Gender Deltron Components 45M6884
BANANA PLUG, 16A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes

BANANA PLUG, 16A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6884
Product Name Banana Plug, 16A, Screw, Yellow; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products