DEM Manufacturing Banana Plug, 16A, Screw, White; Gender Deltron Components 555-0600

Description
BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Screw, White; Gender Deltron Components - 45M6883 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Screw, White; Gender Deltron Components
45M6883
Banana Plug, 16A, Screw, White; Gender Deltron Components 45M6883
BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes

BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6883
Product Name Banana Plug, 16A, Screw, White; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details