DEM Manufacturing Plug, 4Mm, Bunch Pin, White; Gender Deltron Components 555-0600-01

Description
PLUG, 4MM, BUNCH PIN, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, White; Gender Deltron Components - 93K4364 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, White; Gender Deltron Components
93K4364
Plug, 4Mm, Bunch Pin, White; Gender Deltron Components 93K4364
PLUG, 4MM, BUNCH PIN, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4364
Product Name Plug, 4Mm, Bunch Pin, White; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7824D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details