DEM Manufacturing Plug, 4Mm, Bunch Pin, Red; Gender Deltron Components 555-0500-01

Description
PLUG, 4MM, BUNCH PIN, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, Red; Gender Deltron Components - 93K4363 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, Red; Gender Deltron Components
93K4363
Plug, 4Mm, Bunch Pin, Red; Gender Deltron Components 93K4363
PLUG, 4MM, BUNCH PIN, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4363
Product Name Plug, 4Mm, Bunch Pin, Red; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products