BANANA PLUG, 16A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45M6881 |
| Product Name | Banana Plug, 16A, Screw, Green; Gender Deltron Components |
| Gender | Male / Plug |