DEM Manufacturing Banana Plug, 16A, Screw, Blue; Gender Deltron Components 555-0200

Description
BANANA PLUG, 16A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Screw, Blue; Gender Deltron Components - 45M6880 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Screw, Blue; Gender Deltron Components
45M6880
Banana Plug, 16A, Screw, Blue; Gender Deltron Components 45M6880
BANANA PLUG, 16A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 16A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6880
Product Name Banana Plug, 16A, Screw, Blue; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products