DEM Manufacturing Plug, 4Mm, Bunch Pin, Blue; Gender Deltron Components 555-0200-01

Description
PLUG, 4MM, BUNCH PIN, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, Blue; Gender Deltron Components - 93K4361 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, Blue; Gender Deltron Components
93K4361
Plug, 4Mm, Bunch Pin, Blue; Gender Deltron Components 93K4361
PLUG, 4MM, BUNCH PIN, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4361
Product Name Plug, 4Mm, Bunch Pin, Blue; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug - PS1-SAC11-10POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details