DEM Manufacturing Banana Plug, 16A, Screw, Black; Gender Deltron Components 555-0100

Description
BANANA PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Screw, Black; Gender Deltron Components - 45M6879 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Screw, Black; Gender Deltron Components
45M6879
Banana Plug, 16A, Screw, Black; Gender Deltron Components 45M6879
BANANA PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes

BANANA PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:555 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6879
Product Name Banana Plug, 16A, Screw, Black; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356486 - Radwell International
Specs
Geometry Right Angle
View Details