DEM Manufacturing Banana Plug, 16A, Screw, White; Gender Deltron Components 553-0600

Description
BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:553 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:553 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Screw, White; Gender Deltron Components - 45M6877 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Screw, White; Gender Deltron Components
45M6877
Banana Plug, 16A, Screw, White; Gender Deltron Components 45M6877
BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:553 Series RoHS Compliant: Yes

BANANA PLUG, 16A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:553 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6877
Product Name Banana Plug, 16A, Screw, White; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Female To N Male To N Female T-Shaped Adapter - ET-NFS-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details