DEM Manufacturing Banana Plug, 16A, Screw, Red; Gender Deltron Components 553-0500

Description
BANANA PLUG, 16A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Screw, Red; Gender Deltron Components - 45M6876 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Screw, Red; Gender Deltron Components
45M6876
Banana Plug, 16A, Screw, Red; Gender Deltron Components 45M6876
BANANA PLUG, 16A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG, 16A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6876
Product Name Banana Plug, 16A, Screw, Red; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details