DEM Manufacturing Plug, 10A, 4Mm, Stackable, Cable, Blue; Gender Deltron Components 553-0200-01

Description
PLUG, 10A, 4MM, STACKABLE, CABLE, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 10A, 4MM, STACKABLE, CABLE, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 10A, 4Mm, Stackable, Cable, Blue; Gender Deltron Components - 26M7556 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 10A, 4Mm, Stackable, Cable, Blue; Gender Deltron Components
26M7556
Plug, 10A, 4Mm, Stackable, Cable, Blue; Gender Deltron Components 26M7556
PLUG, 10A, 4MM, STACKABLE, CABLE, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 10A, 4MM, STACKABLE, CABLE, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7556
Product Name Plug, 10A, 4Mm, Stackable, Cable, Blue; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details