DEM Manufacturing Binding Post, 16A, Panel, Yel; Product Range Deltron Components 552-0700

Description
BINDING POST, 16A, PANEL, YEL; Product Range:552 Series; Current Rating:16A; Voltage Rating:50VAC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 16A, PANEL, YEL; Product Range:552 Series; Current Rating:16A; Voltage Rating:50VAC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 16A, Panel, Yel; Product Range Deltron Components - 94AC9732 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 16A, Panel, Yel; Product Range Deltron Components
94AC9732
Binding Post, 16A, Panel, Yel; Product Range Deltron Components 94AC9732
BINDING POST, 16A, PANEL, YEL; Product Range:552 Series; Current Rating:16A; Voltage Rating:50VAC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 16A, PANEL, YEL; Product Range:552 Series; Current Rating:16A; Voltage Rating:50VAC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9732
Product Name Binding Post, 16A, Panel, Yel; Product Range Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products