DEM Manufacturing Insulated Terminal, 16A, Solder, White; Product Range Deltron Components 552-0600

Description
INSULATED TERMINAL, 16A, SOLDER, WHITE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Description
INSULATED TERMINAL, 16A, SOLDER, WHITE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulated Terminal, 16A, Solder, White; Product Range Deltron Components - 45M6871 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Terminal, 16A, Solder, White; Product Range Deltron Components
45M6871
Insulated Terminal, 16A, Solder, White; Product Range Deltron Components 45M6871
INSULATED TERMINAL, 16A, SOLDER, WHITE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

INSULATED TERMINAL, 16A, SOLDER, WHITE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6871
Product Name Insulated Terminal, 16A, Solder, White; Product Range Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7909F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details