DEM Manufacturing Insulated Terminal, 16A, Solder, Red; Product Range Deltron Components 552-0500

Description
INSULATED TERMINAL, 16A, SOLDER, RED; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet
Description
INSULATED TERMINAL, 16A, SOLDER, RED; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Terminal, 16A, Solder, Red; Product Range Deltron Components - 45M6870 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Terminal, 16A, Solder, Red; Product Range Deltron Components
45M6870
Insulated Terminal, 16A, Solder, Red; Product Range Deltron Components 45M6870
INSULATED TERMINAL, 16A, SOLDER, RED; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

INSULATED TERMINAL, 16A, SOLDER, RED; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Insulated Terminal, 30A, Solder, Red; Product Range Deltron Components - 18AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Terminal, 30A, Solder, Red; Product Range Deltron Components
18AC8119
Insulated Terminal, 30A, Solder, Red; Product Range Deltron Components 18AC8119
INSULATED TERMINAL, 30A, SOLDER, RED; Product Range:552 Series; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

INSULATED TERMINAL, 30A, SOLDER, RED; Product Range:552 Series; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6870 18AC8119
Product Name Insulated Terminal, 16A, Solder, Red; Product Range Deltron Components Insulated Terminal, 30A, Solder, Red; Product Range Deltron Components
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details