DEM Manufacturing Insulated Terminal, 16A, Solder, Black; Product Range Deltron Components 552-0100

Description
INSULATED TERMINAL, 16A, SOLDER, BLACK; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
INSULATED TERMINAL, 16A, SOLDER, BLACK; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Terminal, 16A, Solder, Black; Product Range Deltron Components - 45M6867 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Terminal, 16A, Solder, Black; Product Range Deltron Components
45M6867
Insulated Terminal, 16A, Solder, Black; Product Range Deltron Components 45M6867
INSULATED TERMINAL, 16A, SOLDER, BLACK; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

INSULATED TERMINAL, 16A, SOLDER, BLACK; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6867
Product Name Insulated Terminal, 16A, Solder, Black; Product Range Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details