DEM Manufacturing Connector,4Mm Socket, 10A Solder, Yellow; Gender Deltron Components 551-0700

Description
CONNECTOR,4MM SOCKET, 10A SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR,4MM SOCKET, 10A SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector,4Mm Socket, 10A Solder, Yellow; Gender Deltron Components - 45M6866 - Newark, An Avnet Company
Chicago, IL, United States
Connector,4Mm Socket, 10A Solder, Yellow; Gender Deltron Components
45M6866
Connector,4Mm Socket, 10A Solder, Yellow; Gender Deltron Components 45M6866
CONNECTOR,4MM SOCKET, 10A SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR,4MM SOCKET, 10A SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Conn, Banana, Jack, 10A, Solder, Yel; Gender Deltron Components - 95AC2714 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 10A, Solder, Yel; Gender Deltron Components
95AC2714
Conn, Banana, Jack, 10A, Solder, Yel; Gender Deltron Components 95AC2714
CONN, BANANA, JACK, 10A, SOLDER, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, JACK, 10A, SOLDER, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6866 95AC2714
Product Name Connector,4Mm Socket, 10A Solder, Yellow; Gender Deltron Components Conn, Banana, Jack, 10A, Solder, Yel; Gender Deltron Components
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details