DEM Manufacturing Connector,4Mm Socket, 10A, Solder, Red; Gender Deltron Components 551-0500

Description
CONNECTOR,4MM SOCKET, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CONNECTOR,4MM SOCKET, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector,4Mm Socket, 10A, Solder, Red; Gender Deltron Components - 45M6865 - Newark, An Avnet Company
Chicago, IL, United States
Connector,4Mm Socket, 10A, Solder, Red; Gender Deltron Components
45M6865
Connector,4Mm Socket, 10A, Solder, Red; Gender Deltron Components 45M6865
CONNECTOR,4MM SOCKET, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

CONNECTOR,4MM SOCKET, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6865
Product Name Connector,4Mm Socket, 10A, Solder, Red; Gender Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details