DEM Manufacturing Connector,4Mm Socket, 10A, Solder, Blue; Gender Deltron Components 551-0200

Description
CONNECTOR,4MM SOCKET, 10A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CONNECTOR,4MM SOCKET, 10A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector,4Mm Socket, 10A, Solder, Blue; Gender Deltron Components - 45M6864 - Newark, An Avnet Company
Chicago, IL, United States
Connector,4Mm Socket, 10A, Solder, Blue; Gender Deltron Components
45M6864
Connector,4Mm Socket, 10A, Solder, Blue; Gender Deltron Components 45M6864
CONNECTOR,4MM SOCKET, 10A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes

CONNECTOR,4MM SOCKET, 10A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6864
Product Name Connector,4Mm Socket, 10A, Solder, Blue; Gender Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details