DEM Manufacturing Connector,4Mm Socket, 10A, Solder, Black; Gender Deltron Components 551-0100

Description
CONNECTOR,4MM SOCKET, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR,4MM SOCKET, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector,4Mm Socket, 10A, Solder, Black; Gender Deltron Components - 45M6863 - Newark, An Avnet Company
Chicago, IL, United States
Connector,4Mm Socket, 10A, Solder, Black; Gender Deltron Components
45M6863
Connector,4Mm Socket, 10A, Solder, Black; Gender Deltron Components 45M6863
CONNECTOR,4MM SOCKET, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

CONNECTOR,4MM SOCKET, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6863
Product Name Connector,4Mm Socket, 10A, Solder, Black; Gender Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details