BANANA PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45M6860 |
| Product Name | Banana Plug, 10A, Solder, Red; Gender Deltron Components |
| Gender | Male / Plug |