DEM Manufacturing Banana Plug, 10A, Solder, Green; Gender Deltron Components 550-0400

Description
BANANA PLUG, 10A, SOLDER, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes
Description
BANANA PLUG, 10A, SOLDER, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Solder, Green; Gender Deltron Components - 45M6859 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Solder, Green; Gender Deltron Components
45M6859
Banana Plug, 10A, Solder, Green; Gender Deltron Components 45M6859
BANANA PLUG, 10A, SOLDER, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

BANANA PLUG, 10A, SOLDER, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6859
Product Name Banana Plug, 10A, Solder, Green; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details