DEM Manufacturing Banana Plug, 10A, Solder, Blue; Gender Deltron Components 550-0200

Description
BANANA PLUG, 10A, SOLDER, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 10A, SOLDER, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Solder, Blue; Gender Deltron Components - 45M6858 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Solder, Blue; Gender Deltron Components
45M6858
Banana Plug, 10A, Solder, Blue; Gender Deltron Components 45M6858
BANANA PLUG, 10A, SOLDER, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

BANANA PLUG, 10A, SOLDER, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6858
Product Name Banana Plug, 10A, Solder, Blue; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers