DEM Manufacturing Banana Plug, 10A, Solder, Black; Gender Deltron Components 550-0100

Description
BANANA PLUG, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes
Description
BANANA PLUG, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Solder, Black; Gender Deltron Components - 45M6857 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Solder, Black; Gender Deltron Components
45M6857
Banana Plug, 10A, Solder, Black; Gender Deltron Components 45M6857
BANANA PLUG, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

BANANA PLUG, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6857
Product Name Banana Plug, 10A, Solder, Black; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details