DEM Manufacturing Power Entry Conn, Plug, 10A, 250Vac; Product Range Deltron Components 520-0010

Description
POWER ENTRY CONN, PLUG, 10A, 250VAC; Product Range:520 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, PLUG, 10A, 250VAC; Product Range:520 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 10A, 250Vac; Product Range Deltron Components - 94AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 10A, 250Vac; Product Range Deltron Components
94AC9724
Power Entry Conn, Plug, 10A, 250Vac; Product Range Deltron Components 94AC9724
POWER ENTRY CONN, PLUG, 10A, 250VAC; Product Range:520 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 10A, 250VAC; Product Range:520 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9724
Product Name Power Entry Conn, Plug, 10A, 250Vac; Product Range Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details