DEM Manufacturing Iec, Plug, 10 A; Iec Connector Type Deltron Components 520-0000-95

Description
IEC, PLUG, 10 A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
IEC, PLUG, 10 A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec, Plug, 10 A; Iec Connector Type Deltron Components - 26M7428 - Newark, An Avnet Company
Chicago, IL, United States
Iec, Plug, 10 A; Iec Connector Type Deltron Components
26M7428
Iec, Plug, 10 A; Iec Connector Type Deltron Components 26M7428
IEC, PLUG, 10 A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC; Gender:Plug RoHS Compliant: Yes

IEC, PLUG, 10 A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7428
Product Name Iec, Plug, 10 A; Iec Connector Type Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products