DEM Manufacturing Earth Lead, M6 Lug, 210Mm; Connector To Connector Deltron Enclosures 4ELM6

Description
EARTH LEAD, M6 LUG, 210MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:8.268"; Cable Length - Metric:210mm; Jacket Colour:Green, Yellow; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet
Description
EARTH LEAD, M6 LUG, 210MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:8.268"; Cable Length - Metric:210mm; Jacket Colour:Green, Yellow; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Lead, M6 Lug, 210Mm; Connector To Connector Deltron Enclosures - 52X6632 - Newark, An Avnet Company
Chicago, IL, United States
Earth Lead, M6 Lug, 210Mm; Connector To Connector Deltron Enclosures
52X6632
Earth Lead, M6 Lug, 210Mm; Connector To Connector Deltron Enclosures 52X6632
EARTH LEAD, M6 LUG, 210MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:8.268"; Cable Length - Metric:210mm; Jacket Colour:Green, Yellow; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH LEAD, M6 LUG, 210MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:8.268"; Cable Length - Metric:210mm; Jacket Colour:Green, Yellow; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52X6632
Product Name Earth Lead, M6 Lug, 210Mm; Connector To Connector Deltron Enclosures
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details