ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:91mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC3126 |
| Product Name | Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures |
| Length | 3.58 inch (91 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 5.51 inch (140 mm) |
| Material | Aluminum; Aluminium |