DEM Manufacturing Enclosure, Multipurpose, Alum, Grey; Enclosure Type Deltron Enclosures 490-101008A-68

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Deltron Enclosures - 51AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Deltron Enclosures
51AC3117
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Deltron Enclosures 51AC3117
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC3117
Product Name Enclosure, Multipurpose, Alum, Grey; Enclosure Type Deltron Enclosures
Length 3.19 inch (81 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.47 inch (139 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers