ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:75mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC3115 |
| Product Name | Enclosure, Multipurpose, Alum, Grey; Enclosure Type Deltron Enclosures |
| Length | 2.24 inch (57 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 2.95 inch (75 mm) |
| Material | Aluminum; Aluminium |