DEM Manufacturing Enclosure, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Deltron Enclosures 479-0020-9

Description
Enclosure, IP54, Multipurpose, 112 mm, 62 mm, 31 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP54, Multipurpose, 112 mm, 62 mm, 31 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Deltron Enclosures - 39X0410 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Deltron Enclosures
39X0410
Enclosure, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Deltron Enclosures 39X0410
Enclosure, IP54, Multipurpose, 112 mm, 62 mm, 31 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP54, Multipurpose, 112 mm, 62 mm, 31 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39X0410
Product Name Enclosure, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Deltron Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details