DEM Manufacturing Enclosure, Aluminium, Unfinished; Enclosure Type Deltron Enclosures 460-0090

Description
ENCLOSURE, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium, Unfinished; Enclosure Type Deltron Enclosures - 09WX3993 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Unfinished; Enclosure Type Deltron Enclosures
09WX3993
Enclosure, Aluminium, Unfinished; Enclosure Type Deltron Enclosures 09WX3993
ENCLOSURE, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3993
Product Name Enclosure, Aluminium, Unfinished; Enclosure Type Deltron Enclosures
Length 2.6 inch (66 mm)
Width 6.89 inch (175 mm)
Depth 10.83 inch (275 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details